Vishay Intertechnology, Inc. RES 442K OHM 1/8W .25% AXIAL RN55C4423CB14

Description
RES 442Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 442Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 1/8W .25% AXIAL - RN55C4423CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1/8W .25% AXIAL
RN55C4423CB14
RES 442K OHM 1/8W .25% AXIAL RN55C4423CB14
RES 442Kohm 1/8W .25% AXIAL

RES 442Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4423CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4423CB14-ND
Through Hole Resistors RN55C4423CB14-ND
442 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

442 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4423CB14 RN55C4423CB14-ND
Product Name RES 442K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details