Vishay Intertechnology, Inc. RES MIL 44.2K OHM 1% 1/10W RN55C4422FRE6

Description
RES MIL 44.2Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 44.2Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 44.2K OHM 1% 1/10W - RN55C4422FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 44.2K OHM 1% 1/10W
RN55C4422FRE6
RES MIL 44.2K OHM 1% 1/10W RN55C4422FRE6
RES MIL 44.2Kohm 1% 1/10W

RES MIL 44.2Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C4422FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4422FRE6-ND
Through Hole Resistors RN55C4422FRE6-ND
44.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

44.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4422FRE6 RN55C4422FRE6-ND
Product Name RES MIL 44.2K OHM 1% 1/10W Through Hole Resistors
Resistance Range 44200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details