Vishay Intertechnology, Inc. Res Metal Film 4.42K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C4421DRE6

Description
Res Metal Film 4.42K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 4.42K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.42K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C4421DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.42K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C4421DRE6
Res Metal Film 4.42K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C4421DRE6
Res Metal Film 4.42K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 4.42K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C4421DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4421DRE6-ND
Through Hole Resistors RN55C4421DRE6-ND
4.42 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.42 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4421DRE6 RN55C4421DRE6-ND
Product Name Res Metal Film 4.42K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers