Vishay Intertechnology, Inc. RES 4.42K OHM 1/8W .1% AXIAL RN55C4421BR36

Description
RES 4.42Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.42Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/8W .1% AXIAL - RN55C4421BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/8W .1% AXIAL
RN55C4421BR36
RES 4.42K OHM 1/8W .1% AXIAL RN55C4421BR36
RES 4.42Kohm 1/8W .1% AXIAL

RES 4.42Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4421BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4421BR36-ND
Through Hole Resistors RN55C4421BR36-ND
4.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4421BR36 RN55C4421BR36-ND
Product Name RES 4.42K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details