Vishay Intertechnology, Inc. RES MIL 442 OHM 1% 1/10W RN55C4420FRE6

Description
RES MIL 442ohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 442ohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 442 OHM 1% 1/10W - RN55C4420FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 442 OHM 1% 1/10W
RN55C4420FRE6
RES MIL 442 OHM 1% 1/10W RN55C4420FRE6
RES MIL 442ohm 1% 1/10W

RES MIL 442ohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C4420FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4420FRE6-ND
Through Hole Resistors RN55C4420FRE6-ND
442 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

442 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,442Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1544 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,442Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1544
Resistor,metal Film,442Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1544
Resistor,Metal Film,442Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,442Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4420FRE6 RN55C4420FRE6-ND 55C1544
Product Name RES MIL 442 OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,442Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details