Vishay Intertechnology, Inc. RES 43.7 OHM 1/8W 1% AXIAL RN55C43R7FB14

Description
RES 43.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.7 OHM 1/8W 1% AXIAL - RN55C43R7FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.7 OHM 1/8W 1% AXIAL
RN55C43R7FB14
RES 43.7 OHM 1/8W 1% AXIAL RN55C43R7FB14
RES 43.7ohm 1/8W 1% AXIAL

RES 43.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C43R7FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C43R7FB14-ND
Through Hole Resistors RN55C43R7FB14-ND
43.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C43R7FB14 RN55C43R7FB14-ND
Product Name RES 43.7 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.7 ohms 43.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details