Vishay Intertechnology, Inc. Through Hole Resistors RN55C4373DRE6

Description
437 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
437 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C4373DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4373DRE6-ND
Through Hole Resistors RN55C4373DRE6-ND
437 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

437 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 437K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C4373DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 437K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C4373DRE6
Res Metal Film 437K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C4373DRE6
Res Metal Film 437K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 437K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C4373DRE6-ND RN55C4373DRE6
Product Name Through Hole Resistors Res Metal Film 437K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers