Vishay Intertechnology, Inc. RES 43.7K OHM 1/8W .1% AXIAL RN55C4372BBSL

Description
RES 43.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 43.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.7K OHM 1/8W .1% AXIAL - RN55C4372BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.7K OHM 1/8W .1% AXIAL
RN55C4372BBSL
RES 43.7K OHM 1/8W .1% AXIAL RN55C4372BBSL
RES 43.7Kohm 1/8W .1% AXIAL

RES 43.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4372BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4372BBSL-ND
Through Hole Resistors RN55C4372BBSL-ND
43.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4372BBSL RN55C4372BBSL-ND
Product Name RES 43.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers