Vishay Intertechnology, Inc. RES 43.7K OHM 1/8W .1% AXIAL RN55C4372BB14

Description
RES 43.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 43.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.7K OHM 1/8W .1% AXIAL - RN55C4372BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.7K OHM 1/8W .1% AXIAL
RN55C4372BB14
RES 43.7K OHM 1/8W .1% AXIAL RN55C4372BB14
RES 43.7Kohm 1/8W .1% AXIAL

RES 43.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4372BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4372BB14-ND
Through Hole Resistors RN55C4372BB14-ND
43.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4372BB14 RN55C4372BB14-ND
Product Name RES 43.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details