Vishay Intertechnology, Inc. RES 4.37K OHM 1/8W .25% AXIAL RN55C4371CRE6

Description
RES 4.37Kohm 1/8W .25% AXIAL
Request a Quote
Description
RES 4.37Kohm 1/8W .25% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.37K OHM 1/8W .25% AXIAL - RN55C4371CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.37K OHM 1/8W .25% AXIAL
RN55C4371CRE6
RES 4.37K OHM 1/8W .25% AXIAL RN55C4371CRE6
RES 4.37Kohm 1/8W .25% AXIAL

RES 4.37Kohm 1/8W .25% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C4371CRE6
Product Name RES 4.37K OHM 1/8W .25% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers