Vishay Intertechnology, Inc. RES 4.37K OHM 1/8W .25% AXIAL RN55C4371CBSL

Description
RES 4.37Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 4.37Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.37K OHM 1/8W .25% AXIAL - RN55C4371CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.37K OHM 1/8W .25% AXIAL
RN55C4371CBSL
RES 4.37K OHM 1/8W .25% AXIAL RN55C4371CBSL
RES 4.37Kohm 1/8W .25% AXIAL

RES 4.37Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4371CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4371CBSL-ND
Through Hole Resistors RN55C4371CBSL-ND
4.37 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.37 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4371CBSL RN55C4371CBSL-ND
Product Name RES 4.37K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4370 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details