Vishay Intertechnology, Inc. Through Hole Resistors RN55C4323FRE6

Description
432 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
432 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C4323FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4323FRE6-ND
Through Hole Resistors RN55C4323FRE6-ND
432 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

432 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 432K OHM 1/8W 1% AXIAL - RN55C4323FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/8W 1% AXIAL
RN55C4323FRE6
RES 432K OHM 1/8W 1% AXIAL RN55C4323FRE6
RES 432Kohm 1/8W 1% AXIAL

RES 432Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor,metal Film,432Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C1507 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,432Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C1507
Resistor,metal Film,432Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C1507
Resistor,Metal Film,432KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,432KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4323FRE6-ND RN55C4323FRE6 55C1507
Product Name Through Hole Resistors RES 432K OHM 1/8W 1% AXIAL Resistor,metal Film,432Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details