Vishay Intertechnology, Inc. RES 432K OHM 1/8W .5% AXIAL RN55C4323DRE6

Description
RES 432Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 432Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/8W .5% AXIAL - RN55C4323DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/8W .5% AXIAL
RN55C4323DRE6
RES 432K OHM 1/8W .5% AXIAL RN55C4323DRE6
RES 432Kohm 1/8W .5% AXIAL

RES 432Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4323DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4323DRE6-ND
Through Hole Resistors RN55C4323DRE6-ND
432 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

432 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4323DRE6 RN55C4323DRE6-ND
Product Name RES 432K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details