Vishay Intertechnology, Inc. RES 432K OHM 1/8W .25% AXIAL RN55C4323CBSL

Description
RES 432Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 432Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/8W .25% AXIAL - RN55C4323CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/8W .25% AXIAL
RN55C4323CBSL
RES 432K OHM 1/8W .25% AXIAL RN55C4323CBSL
RES 432Kohm 1/8W .25% AXIAL

RES 432Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4323CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4323CBSL-ND
Through Hole Resistors RN55C4323CBSL-ND
432 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

432 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4323CBSL RN55C4323CBSL-ND
Product Name RES 432K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details