Vishay Intertechnology, Inc. Metal Film Resistors - RN55C4322BB14

Description
Metal Film Resistors - Through Hole 1/10watt 43.2Kohms .1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/10watt 43.2Kohms .1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55C4322BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55C4322BB14
Metal Film Resistors - RN55C4322BB14
Metal Film Resistors - Through Hole 1/10watt 43.2Kohms .1% 50ppm

Metal Film Resistors - Through Hole 1/10watt 43.2Kohms .1% 50ppm

Supplier's Site
Through Hole Resistors - RN55C4322BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4322BB14-ND
Through Hole Resistors RN55C4322BB14-ND
43.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,43.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1488 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,43.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1488
Resistor,metal Film,43.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1488
Resistor,Metal Film,43.2KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,43.2KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4322BB14 RN55C4322BB14-ND 55C1488
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,43.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers