Vishay Intertechnology, Inc. RES MIL 4.32K OHM 1% 1/10W RN55C4321FRE6

Description
RES MIL 4.32Kohm 1% 1/10W
Request a Quote
Description
RES MIL 4.32Kohm 1% 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES MIL 4.32K OHM 1% 1/10W - RN55C4321FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 4.32K OHM 1% 1/10W
RN55C4321FRE6
RES MIL 4.32K OHM 1% 1/10W RN55C4321FRE6
RES MIL 4.32Kohm 1% 1/10W

RES MIL 4.32Kohm 1% 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C4321FRE6
Product Name RES MIL 4.32K OHM 1% 1/10W
Resistance Range 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers