Vishay Intertechnology, Inc. METAL FILM,1/8W,4.32K,1%,50PPM,BULK RN55C4321FB14

Description
METAL FILM,1/8W,4.32K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,4.32K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,4.32K,1%,50PPM,BULK - RN55C4321FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,4.32K,1%,50PPM,BULK
RN55C4321FB14
METAL FILM,1/8W,4.32K,1%,50PPM,BULK RN55C4321FB14
METAL FILM,1/8W,4.32K,1%,5 0PPM,BULK

METAL FILM,1/8W,4.32K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN55C4321FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4321FB14-ND
Through Hole Resistors RN55C4321FB14-ND
4.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4321FB14 RN55C4321FB14-ND
Product Name METAL FILM,1/8W,4.32K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers