Vishay Intertechnology, Inc. RES 4.32K OHM 1/8W .1% AXIAL RN55C4321BR36

Description
RES 4.32Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/8W .1% AXIAL - RN55C4321BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/8W .1% AXIAL
RN55C4321BR36
RES 4.32K OHM 1/8W .1% AXIAL RN55C4321BR36
RES 4.32Kohm 1/8W .1% AXIAL

RES 4.32Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4321BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4321BR36-ND
Through Hole Resistors RN55C4321BR36-ND
4.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.32Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1480 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.32Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1480
Resistor,metal Film,4.32Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1480
Resistor,Metal Film,4.32KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,4.32KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4321BR36 RN55C4321BR36-ND 55C1480
Product Name RES 4.32K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,4.32Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details