Vishay Intertechnology, Inc. RES 42.7 OHM 1/8W 1% AXIAL RN55C42R7FB14

Description
RES 42.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.7 OHM 1/8W 1% AXIAL - RN55C42R7FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.7 OHM 1/8W 1% AXIAL
RN55C42R7FB14
RES 42.7 OHM 1/8W 1% AXIAL RN55C42R7FB14
RES 42.7ohm 1/8W 1% AXIAL

RES 42.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C42R7FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C42R7FB14-ND
Through Hole Resistors RN55C42R7FB14-ND
42.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

42.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C42R7FB14 RN55C42R7FB14-ND
Product Name RES 42.7 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.7 ohms 42.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers