Vishay Intertechnology, Inc. RES 427 OHM 1/8W .5% AXIAL RN55C4270DBSL

Description
RES 427ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 427ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 427 OHM 1/8W .5% AXIAL - RN55C4270DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 427 OHM 1/8W .5% AXIAL
RN55C4270DBSL
RES 427 OHM 1/8W .5% AXIAL RN55C4270DBSL
RES 427ohm 1/8W .5% AXIAL

RES 427ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4270DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4270DBSL-ND
Through Hole Resistors RN55C4270DBSL-ND
427 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

427 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4270DBSL RN55C4270DBSL-ND
Product Name RES 427 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 427 ohms 427 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers