Vishay Intertechnology, Inc. RES 422K OHM 1/8W 1% AXIAL RN55C4223FR36

Description
RES 422Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 422Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1/8W 1% AXIAL - RN55C4223FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/8W 1% AXIAL
RN55C4223FR36
RES 422K OHM 1/8W 1% AXIAL RN55C4223FR36
RES 422Kohm 1/8W 1% AXIAL

RES 422Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4223FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4223FR36-ND
Through Hole Resistors RN55C4223FR36-ND
422 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,422Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C1444 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,422Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C1444
Resistor,metal Film,422Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C1444
Resistor,Metal Film,422KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,422KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4223FR36 RN55C4223FR36-ND 55C1444
Product Name RES 422K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,422Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers