Vishay Intertechnology, Inc. Res Metal Film 42.2K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole RN55C4222FB14

Description
Res Metal Film 42.2K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 42.2K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 42.2K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole - RN55C4222FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 42.2K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole
RN55C4222FB14
Res Metal Film 42.2K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole RN55C4222FB14
Res Metal Film 42.2K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 42.2K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55C4222FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4222FB14-ND
Through Hole Resistors RN55C4222FB14-ND
42.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

42.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4222FB14 RN55C4222FB14-ND
Product Name Res Metal Film 42.2K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details