Vishay Intertechnology, Inc. RES 4.22K OHM 1/8W .25% AXIAL RN55C4221CRSL

Description
RES 4.22Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/8W .25% AXIAL - RN55C4221CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/8W .25% AXIAL
RN55C4221CRSL
RES 4.22K OHM 1/8W .25% AXIAL RN55C4221CRSL
RES 4.22Kohm 1/8W .25% AXIAL

RES 4.22Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4221CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4221CRSL-ND
Through Hole Resistors RN55C4221CRSL-ND
4.22 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.22 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4221CRSL RN55C4221CRSL-ND
Product Name RES 4.22K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers