Vishay Intertechnology, Inc. RES 422 OHM 1/8W .25% AXIAL RN55C4220CB14

Description
RES 422ohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/8W .25% AXIAL - RN55C4220CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/8W .25% AXIAL
RN55C4220CB14
RES 422 OHM 1/8W .25% AXIAL RN55C4220CB14
RES 422ohm 1/8W .25% AXIAL

RES 422ohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4220CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4220CB14-ND
Through Hole Resistors RN55C4220CB14-ND
422 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,422Ohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1417 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,422Ohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1417
Resistor,metal Film,422Ohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1417
Resistor,Metal Film,422Ohms,200WV,. 25+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,422Ohms,200WV,.25+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4220CB14 RN55C4220CB14-ND 55C1417
Product Name RES 422 OHM 1/8W .25% AXIAL Through Hole Resistors Resistor,metal Film,422Ohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers