Vishay Intertechnology, Inc. RES 4.2M OHM 1/8W 1% AXIAL RN55C4204FB14

Description
RES 4.2Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.2Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.2M OHM 1/8W 1% AXIAL - RN55C4204FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.2M OHM 1/8W 1% AXIAL
RN55C4204FB14
RES 4.2M OHM 1/8W 1% AXIAL RN55C4204FB14
RES 4.2Mohm 1/8W 1% AXIAL

RES 4.2Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4204FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4204FB14-ND
Through Hole Resistors RN55C4204FB14-ND
4.2 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.2 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4204FB14 RN55C4204FB14-ND
Product Name RES 4.2M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details