Vishay Intertechnology, Inc. Res Metal Film 41.2 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C41R2FRE5

Description
Res Metal Film 41.2 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 41.2 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 41.2 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C41R2FRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 41.2 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C41R2FRE5
Res Metal Film 41.2 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C41R2FRE5
Res Metal Film 41.2 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 41.2 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C41R2FRE5
Product Name Res Metal Film 41.2 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details