Vishay Intertechnology, Inc. Through Hole Resistors RN55C4123FRE6

Description
412 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
412 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C4123FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4123FRE6-ND
Through Hole Resistors RN55C4123FRE6-ND
412 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

412 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 412K OHM 1/8W 1% AXIAL - RN55C4123FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/8W 1% AXIAL
RN55C4123FRE6
RES 412K OHM 1/8W 1% AXIAL RN55C4123FRE6
RES 412Kohm 1/8W 1% AXIAL

RES 412Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor,metal Film,412Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C1401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,412Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C1401
Resistor,metal Film,412Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C1401
Resistor,Metal Film,412KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,412KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4123FRE6-ND RN55C4123FRE6 55C1401
Product Name Through Hole Resistors RES 412K OHM 1/8W 1% AXIAL Resistor,metal Film,412Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details