Vishay Intertechnology, Inc. Through Hole Resistors RN55C4121FB14

Description
4.12 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.12 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C4121FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4121FB14-ND
Through Hole Resistors RN55C4121FB14-ND
4.12 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.12 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,4.12K,1%,50PPM,BULK - RN55C4121FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,4.12K,1%,50PPM,BULK
RN55C4121FB14
METAL FILM,1/8W,4.12K,1%,50PPM,BULK RN55C4121FB14
METAL FILM,1/8W,4.12K,1%,5 0PPM,BULK

METAL FILM,1/8W,4.12K,1%,50PPM,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C4121FB14-ND RN55C4121FB14
Product Name Through Hole Resistors METAL FILM,1/8W,4.12K,1%,50PPM,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details