Vishay Intertechnology, Inc. RES 4.12K OHM 1/8W .1% AXIAL RN55C4121BRSL

Description
RES 4.12Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.12Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1/8W .1% AXIAL - RN55C4121BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/8W .1% AXIAL
RN55C4121BRSL
RES 4.12K OHM 1/8W .1% AXIAL RN55C4121BRSL
RES 4.12Kohm 1/8W .1% AXIAL

RES 4.12Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4121BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4121BRSL-ND
Through Hole Resistors RN55C4121BRSL-ND
4.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4121BRSL RN55C4121BRSL-ND
Product Name RES 4.12K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details