Vishay Intertechnology, Inc. RES 412 OHM 1/8W 1% AXIAL RN55C4120FRE6

Description
RES 412ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 412ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1/8W 1% AXIAL - RN55C4120FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1/8W 1% AXIAL
RN55C4120FRE6
RES 412 OHM 1/8W 1% AXIAL RN55C4120FRE6
RES 412ohm 1/8W 1% AXIAL

RES 412ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4120FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4120FRE6-ND
Through Hole Resistors RN55C4120FRE6-ND
412 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

412 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,412Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1367 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,412Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1367
Resistor,metal Film,412Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1367
Resistor,Metal Film,412Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,412Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4120FRE6 RN55C4120FRE6-ND 55C1367
Product Name RES 412 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,412Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details