Vishay Intertechnology, Inc. RES 412 OHM 1/8W .1% AXIAL RN55C4120BB14

Description
RES 412ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 412ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1/8W .1% AXIAL - RN55C4120BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1/8W .1% AXIAL
RN55C4120BB14
RES 412 OHM 1/8W .1% AXIAL RN55C4120BB14
RES 412ohm 1/8W .1% AXIAL

RES 412ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4120BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4120BB14-ND
Through Hole Resistors RN55C4120BB14-ND
412 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

412 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4120BB14 RN55C4120BB14-ND
Product Name RES 412 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412 ohms 412 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details