Vishay Intertechnology, Inc. Through Hole Resistors RN55C40R7BRE6

Description
40.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
40.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C40R7BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C40R7BRE6-ND
Through Hole Resistors RN55C40R7BRE6-ND
40.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

40.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 40.7 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C40R7BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 40.7 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C40R7BRE6
Res Metal Film 40.7 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C40R7BRE6
Res Metal Film 40.7 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 40.7 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C40R7BRE6-ND RN55C40R7BRE6
Product Name Through Hole Resistors Res Metal Film 40.7 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 40.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details