Vishay Intertechnology, Inc. RES 4.08K OHM 1/8W .25% AXIAL RN55C4081CB14

Description
RES 4.08Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 4.08Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.08K OHM 1/8W .25% AXIAL - RN55C4081CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.08K OHM 1/8W .25% AXIAL
RN55C4081CB14
RES 4.08K OHM 1/8W .25% AXIAL RN55C4081CB14
RES 4.08Kohm 1/8W .25% AXIAL

RES 4.08Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4081CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4081CB14-ND
Through Hole Resistors RN55C4081CB14-ND
4.08 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.08 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
8W Resistor - 53-RN55C4081CB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W Resistor
53-RN55C4081CB14
8W Resistor 53-RN55C4081CB14
RES 4.08K OHM 1/8W .25% AXIAL Product overview: RN55C4081CB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C4081CB14 can be used for catalog matching and distributor lookup.

RES 4.08K OHM 1/8W .25% AXIAL Product overview: RN55C4081CB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C4081CB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RN55C4081CB14
770977-RN55C4081CB14
Through Hole Resistors - RN55C4081CB14 770977-RN55C4081CB14
Manufacturer: Vishay Dale Win Source Part Number: 770977-RN55C4081CB14 Series: Military, MIL-R-10509/7, RN55 Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Axial Tolerance: ±0.25% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 4.08k Composition: Metal Film Number of Terminations: 2 Family Name: CMF Categories: Resistors Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Manufacturer Package: Axial Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 770977-RN55C4081CB14
Series: Military, MIL-R-10509/7, RN55
Packaging: Bulk
Operating Temperature Range: -65°C ~ 175°C
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Axial
Tolerance: ±0.25%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 4.08k
Composition: Metal Film
Number of Terminations: 2
Family Name: CMF
Categories: Resistors
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
Manufacturer Package: Axial
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number RN55C4081CB14 RN55C4081CB14-ND 53-RN55C4081CB14 770977-RN55C4081CB14
Product Name RES 4.08K OHM 1/8W .25% AXIAL Through Hole Resistors 8W Resistor Through Hole Resistors - RN55C4081CB14
Mounting / Packaging Axial Leads Axial Leads; Axial Axial
Resistance Range 4080 ohms 4080 ohms 4080 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers