Vishay Intertechnology, Inc. Through Hole Resistors RN55C4022FRE6

Description
RES 40.2K OHM 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2K OHM 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55C4022FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C4022FRE6CT-ND
Through Hole Resistors 541-RN55C4022FRE6CT-ND
RES 40.2K OHM 1/8W 1% AXIAL

RES 40.2K OHM 1/8W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN55C4022FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C4022FRE6TR-ND
Through Hole Resistors 541-RN55C4022FRE6TR-ND
40.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

40.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES MIL 40.2K OHM 1% 1/10W - RN55C4022FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 40.2K OHM 1% 1/10W
RN55C4022FRE6
RES MIL 40.2K OHM 1% 1/10W RN55C4022FRE6
RES MIL 40.2Kohm 1% 1/10W

RES MIL 40.2Kohm 1% 1/10W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RN55C4022FRE6CT-ND RN55C4022FRE6
Product Name Through Hole Resistors RES MIL 40.2K OHM 1% 1/10W
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details