Vishay Intertechnology, Inc. RES 4.02K OHM 1/8W .1% AXIAL RN55C4021BBSL

Description
RES 4.02Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/8W .1% AXIAL - RN55C4021BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/8W .1% AXIAL
RN55C4021BBSL
RES 4.02K OHM 1/8W .1% AXIAL RN55C4021BBSL
RES 4.02Kohm 1/8W .1% AXIAL

RES 4.02Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4021BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4021BBSL-ND
Through Hole Resistors RN55C4021BBSL-ND
4.02 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.02 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4021BBSL RN55C4021BBSL-ND
Product Name RES 4.02K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details