Vishay Intertechnology, Inc. RES MIL 402 OHM 1% 1/10W RN55C4020FRE6

Description
RES MIL 402ohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 402ohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 402 OHM 1% 1/10W - RN55C4020FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 402 OHM 1% 1/10W
RN55C4020FRE6
RES MIL 402 OHM 1% 1/10W RN55C4020FRE6
RES MIL 402ohm 1% 1/10W

RES MIL 402ohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C4020FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4020FRE6-ND
Through Hole Resistors RN55C4020FRE6-ND
402 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,402Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1300 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,402Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1300
Resistor,metal Film,402Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1300
Resistor,Metal Film,402Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,402Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4020FRE6 RN55C4020FRE6-ND 55C1300
Product Name RES MIL 402 OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,402Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details