Vishay Intertechnology, Inc. RES 3.97K OHM 1/8W .1% AXIAL RN55C3971BB14

Description
RES 3.97Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.97Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.97K OHM 1/8W .1% AXIAL - RN55C3971BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.97K OHM 1/8W .1% AXIAL
RN55C3971BB14
RES 3.97K OHM 1/8W .1% AXIAL RN55C3971BB14
RES 3.97Kohm 1/8W .1% AXIAL

RES 3.97Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3971BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3971BB14-ND
Through Hole Resistors RN55C3971BB14-ND
3.97 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.97 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3971BB14 RN55C3971BB14-ND
Product Name RES 3.97K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3970 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers