Vishay Intertechnology, Inc. Res Metal Film 392K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C3923FRE6

Description
Res Metal Film 392K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 392K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 392K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C3923FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 392K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C3923FRE6
Res Metal Film 392K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C3923FRE6
Res Metal Film 392K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 392K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C3923FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3923FRE6-ND
Through Hole Resistors RN55C3923FRE6-ND
392 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

392 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,392Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C1250 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,392Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C1250
Resistor,metal Film,392Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C1250
Resistor,Metal Film,392KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,392KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3923FRE6 RN55C3923FRE6-ND 55C1250
Product Name Res Metal Film 392K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,392Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers