Vishay Intertechnology, Inc. RES MIL 39.2K OHM 1% 1/10W RN55C3922FRE6

Description
RES MIL 39.2Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 39.2Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 39.2K OHM 1% 1/10W - RN55C3922FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 39.2K OHM 1% 1/10W
RN55C3922FRE6
RES MIL 39.2K OHM 1% 1/10W RN55C3922FRE6
RES MIL 39.2Kohm 1% 1/10W

RES MIL 39.2Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - 541-RN55C3922FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C3922FRE6CT-ND
Through Hole Resistors 541-RN55C3922FRE6CT-ND
39.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55C3922FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C3922FRE6TR-ND
Through Hole Resistors 541-RN55C3922FRE6TR-ND
39.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3922FRE6 541-RN55C3922FRE6CT-ND
Product Name RES MIL 39.2K OHM 1% 1/10W Through Hole Resistors
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details