RES 39.2Kohm 1/8W 1% AXIAL
39.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
METAL FILM RESISTOR, 39.2KOHM, 125mW, 1%; Resistance:39.2kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN55C3922FB14 | 541-RN55C3922FB14-ND | 90B5243 |
| Product Name | RES 39.2K OHM 1/8W 1% AXIAL | Through Hole Resistors | Metal Film Resistor, 39.2Kohm, 125Mw, 1%; Resistance Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 39200 ohms | 39200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor | Single Resistor |