Vishay Intertechnology, Inc. RES 39.2K OHM 1/8W .25% AXIAL RN55C3922CR36

Description
RES 39.2Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/8W .25% AXIAL - RN55C3922CR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/8W .25% AXIAL
RN55C3922CR36
RES 39.2K OHM 1/8W .25% AXIAL RN55C3922CR36
RES 39.2Kohm 1/8W .25% AXIAL

RES 39.2Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3922CR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3922CR36-ND
Through Hole Resistors RN55C3922CR36-ND
39.2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39.2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3922CR36 RN55C3922CR36-ND
Product Name RES 39.2K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39200 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers