Vishay Intertechnology, Inc. METAL FILM,1/8W,392,1%,50PPM,BULK RN55C3920FB14

Description
METAL FILM,1/8W,392,1%,50P PM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,392,1%,50P PM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,392,1%,50PPM,BULK - RN55C3920FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,392,1%,50PPM,BULK
RN55C3920FB14
METAL FILM,1/8W,392,1%,50PPM,BULK RN55C3920FB14
METAL FILM,1/8W,392,1%,50P PM,BULK

METAL FILM,1/8W,392,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN55C3920FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3920FB14-ND
Through Hole Resistors RN55C3920FB14-ND
392 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

392 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3920FB14 RN55C3920FB14-ND
Product Name METAL FILM,1/8W,392,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details