Vishay Intertechnology, Inc. RES 390K OHM 1/8W 1% AXIAL RN55C3903FB14

Description
RES 390Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 390Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 1/8W 1% AXIAL - RN55C3903FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1/8W 1% AXIAL
RN55C3903FB14
RES 390K OHM 1/8W 1% AXIAL RN55C3903FB14
RES 390Kohm 1/8W 1% AXIAL

RES 390Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3903FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3903FB14-ND
Through Hole Resistors RN55C3903FB14-ND
390 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

390 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3903FB14 RN55C3903FB14-ND
Product Name RES 390K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details