Vishay Intertechnology, Inc. RES 383K OHM 1/8W 1% AXIAL RN55C3833FBSL

Description
RES 383Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 383Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1/8W 1% AXIAL - RN55C3833FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1/8W 1% AXIAL
RN55C3833FBSL
RES 383K OHM 1/8W 1% AXIAL RN55C3833FBSL
RES 383Kohm 1/8W 1% AXIAL

RES 383Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3833FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3833FBSL-ND
Through Hole Resistors RN55C3833FBSL-ND
383 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

383 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3833FBSL RN55C3833FBSL-ND
Product Name RES 383K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers