Vishay Intertechnology, Inc. Res Metal Film 38.3K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C3832FB14

Description
Res Metal Film 38.3K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 38.3K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 38.3K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole - RN55C3832FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 38.3K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
RN55C3832FB14
Res Metal Film 38.3K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C3832FB14
Res Metal Film 38.3K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 38.3K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55C3832FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3832FB14-ND
Through Hole Resistors RN55C3832FB14-ND
38.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

38.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3832FB14 RN55C3832FB14-ND
Product Name Res Metal Film 38.3K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details