Vishay Intertechnology, Inc. RES 38.3K OHM 1/8W .5% AXIAL RN55C3832DRE6

Description
RES 38.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/8W .5% AXIAL - RN55C3832DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/8W .5% AXIAL
RN55C3832DRE6
RES 38.3K OHM 1/8W .5% AXIAL RN55C3832DRE6
RES 38.3Kohm 1/8W .5% AXIAL

RES 38.3Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3832DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3832DRE6-ND
Through Hole Resistors RN55C3832DRE6-ND
38.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

38.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,38.3Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1135 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,38.3Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1135
Resistor,metal Film,38.3Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1135
Resistor,Metal Film,38.3KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,38.3KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3832DRE6 RN55C3832DRE6-ND 55C1135
Product Name RES 38.3K OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,38.3Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details