Vishay Intertechnology, Inc. Metal Film Resistors - RN55C3832BB14

Description
Metal Film Resistors - Through Hole 1/10watt 38.3Kohms .1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/10watt 38.3Kohms .1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55C3832BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55C3832BB14
Metal Film Resistors - RN55C3832BB14
Metal Film Resistors - Through Hole 1/10watt 38.3Kohms .1% 50ppm

Metal Film Resistors - Through Hole 1/10watt 38.3Kohms .1% 50ppm

Supplier's Site
Through Hole Resistors - RN55C3832BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3832BB14-ND
Through Hole Resistors RN55C3832BB14-ND
38.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

38.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3832BB14 RN55C3832BB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers