Vishay Intertechnology, Inc. RES 3.83K OHM 1/8W .1% AXIAL RN55C3831BR36

Description
RES 3.83Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/8W .1% AXIAL - RN55C3831BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/8W .1% AXIAL
RN55C3831BR36
RES 3.83K OHM 1/8W .1% AXIAL RN55C3831BR36
RES 3.83Kohm 1/8W .1% AXIAL

RES 3.83Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3831BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3831BR36-ND
Through Hole Resistors RN55C3831BR36-ND
3.83 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.83 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.83Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1120 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.83Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1120
Resistor,metal Film,3.83Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1120
Resistor,Metal Film,3.83KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,3.83KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3831BR36 RN55C3831BR36-ND 55C1120
Product Name RES 3.83K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,3.83Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details