Vishay Intertechnology, Inc. RES 383 OHM 1/8W 1% AXIAL RN55C3830FRSL

Description
RES 383ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/8W 1% AXIAL - RN55C3830FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/8W 1% AXIAL
RN55C3830FRSL
RES 383 OHM 1/8W 1% AXIAL RN55C3830FRSL
RES 383ohm 1/8W 1% AXIAL

RES 383ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3830FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3830FRSL-ND
Through Hole Resistors RN55C3830FRSL-ND
383 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

383 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3830FRSL RN55C3830FRSL-ND
Product Name RES 383 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details