Vishay Intertechnology, Inc. RES MIL 383 OHM 1% 1/10W RN55C3830FRE6

Description
RES MIL 383ohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 383ohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 383 OHM 1% 1/10W - RN55C3830FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 383 OHM 1% 1/10W
RN55C3830FRE6
RES MIL 383 OHM 1% 1/10W RN55C3830FRE6
RES MIL 383ohm 1% 1/10W

RES MIL 383ohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C3830FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3830FRE6-ND
Through Hole Resistors RN55C3830FRE6-ND
383 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

383 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,383Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,383Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1113
Resistor,metal Film,383Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1113
Resistor,Metal Film,383Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,383Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3830FRE6 RN55C3830FRE6-ND 55C1113
Product Name RES MIL 383 OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,383Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details